Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 500mA 6-UFDFN Exposed Pad
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 500mA 6-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142F38CER-G-ND | XC9142F38CER-G | XC9142F38CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.8 volts | 3.8 to ? volts |