The XC9235A1ADER-G is a synchronous step-down DC/DC converter designed to deliver a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage of 1.05V. The device incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for high efficiency, typically around 92%. The XC9235A1ADER-G supports a switching frequency of 1.2MHz and is optimized for low ripple and fast response across varying load conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) mechanism. The device is packaged in a compact 6-UFDFN format, making it suitable for space-constrained applications. Typical applications include mobile devices, Bluetooth devices, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235A1ADER-G-ND | XC9235A1ADER-G | XC9235A1ADER-G | XC9235A1ADER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.05 volts | 1.05 to ? volts | 1.05 volts |