The XC9235A1AC4R-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set to fixed values ranging from 0.8V to 4.0V in 0.05V increments, or it can be adjusted externally from 0.9V to 6.0V using external resistors. This device features a built-in 0.42Ω P-channel MOS driver transistor and a 0.52Ω N-channel MOS switching transistor, allowing for the use of low ESR ceramic capacitors. The XC9235A1AC4R-G operates at selectable oscillation frequencies of either 1.2MHz or 3.0MHz, depending on the application requirements. It includes various control methods, such as PWM control for the XC9235 series, which ensures low ripple and fast response across different load conditions. Additional features include a soft start function, a built-in under-voltage lockout (UVLO) function, and a current limiter circuit. The device is available in multiple package options, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it suitable for various applications such as smartphones, mobile devices, and digital cameras. The XC9235A1AC4R-G is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 6-XDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235A1AC4R-G-ND | XC9235A1AC4R-G | XC9235A1AC4R-G | XC9235A1AC4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.05 volts | 1.05 volts | 1.05 to ? volts |