The XC9142F43DER-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates with an input voltage range of 0.65V to 6.0V and can generate a fixed output voltage between 1.8V and 5.5V in 0.1V increments. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in application design. This regulator includes several protective features such as over-current limit and output short-circuit protection. It also offers various operational modes, including PWM and PWM/PFM control, which can enhance efficiency based on load conditions. The XC9142F43DER-G is suitable for portable and battery-operated devices, making it ideal for applications in mobile equipment, wearable devices, and PC peripherals. The product is packaged in a compact SOT-25 format and is compliant with EU RoHS standards.
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-UFDFN Exposed Pad
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA 6-UFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142F43DER-G-ND | XC9142F43DER-G | XC9142F43DER-G | XC9142F43DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4.3 volts | 4.3 volts | 4.3 to ? volts |