Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9142F42CMR-G

Description
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 893-XC9142F42CMR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9142F42CMR-GTR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9142F42CMR-GTR-ND
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC9142F42CMR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9142F42CMR-GCT-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9142F42CMR-GCT-ND
IC REG BOOST 4.2V 500MA SOT25

IC REG BOOST 4.2V 500MA SOT25

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 893-XC9142F42CMR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
893-XC9142F42CMR-GDKR-ND
Voltage Regulators - DC DC Switching Regulators 893-XC9142F42CMR-GDKR-ND
IC REG BOOST 4.2V 500MA SOT25

IC REG BOOST 4.2V 500MA SOT25

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9142F42CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9142F42CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9142F42CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9142F42CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9142F42CMR-G
Voltage Regulators - DC DC Switching Regulators XC9142F42CMR-G
Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 500mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9142F42CMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9142F42CMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9142F42CMR-G
0.8A SYNCHRONOUS STEP-UP DC/DC C

0.8A SYNCHRONOUS STEP-UP DC/DC C

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 893-XC9142F42CMR-GTR-ND XC9142F42CMR-G XC9142F42CMR-G XC9142F42CMR-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 4.2 volts 4.2 to ? volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

2A 630kHz QFN Voltage Regulator IC - 739-A4490EES-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; QFN
Output Voltage 5 volts
View Details
5 suppliers
Switching Regulators - 1672719 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM20124QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details