18V/1.0A SYNCHRONOUS BOOST DC/DC
Boost Switching Regulator IC Positive Adjustable 7V 1 Output 1A 6-UFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9144B10CER-G | XC9144B10CER-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 6-UFDFN Exposed Pad |