The XC9142F43CMR-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with a built-in N-channel driver transistor and a P-channel switching transistor, featuring an ON resistance of 0.3Ω for both. The device can start operation with an input voltage as low as 0.9V, generating a fixed output voltage of 4.3V, making it suitable for applications powered by a single alkaline or nickel-metal hydride battery. The output voltage can be adjusted from 1.8V to 5.5V in 0.1V increments, and the device supports oscillation frequencies of either 1.2MHz or 3.0MHz, allowing flexibility for various applications. It includes several protective features such as over-current limit and output short-circuit protection. The XC9142F43CMR-G is designed for portable and wearable devices, beauty and health equipment, and PC peripherals, operating within a temperature range of -40°C to 85°C. The product is compliant with EU RoHS standards and is available in compact SOT-25, USP-6C, and WLP-6-01 packages.
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 4.3V 1 Output 500mA SC-74A, SOT-753
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142F43CMR-G-ND | XC9142F43CMR-G | XC9142F43CMR-G | XC9142F43CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4.3 volts | 4.3 to ? volts | 4.3 volts |