Lingto Electronic Limited Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 600MA SYNCHRONOUS STEP-DOWN DCDC | |
| IC REG BUCK 1.2V 600MA 6USPC | |
| IC REG BUCK 1.2V 600MA SOT25 | |
| IC REG BUCK 1.5V 600MA 6USPC | |
| IC REG BUCK 1.5V 600MA SOT25 | |
| IC REG BUCK 1.8V 600MA 6USPC | |
| IC REG BUCK 1.8V 600MA SOT25 | |
| IC REG BUCK 3.3V 600MA 6USPC | |
| IC REG BUCK 3.3V 600MA SOT25 | |
| IC REG BUCK 3V 600MA 6USPC | |
| IC REG BUCK 3V 600MA SOT25 |
| << Prev | Next >> |