Allen-Bradley / Rockwell Automation Bul. 305, Open, Sz. 2, 120V Coil, E1+ 305-COD-EEF

Description
305 NEMA Reversing Starter, NEMA 2, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay
Request a Quote Datasheet
Description
305 NEMA Reversing Starter, NEMA 2, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bul. 305, Open, Sz. 2, 120V Coil, E1+ - 305-COD-EEF - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Bul. 305, Open, Sz. 2, 120V Coil, E1+
305-COD-EEF
Bul. 305, Open, Sz. 2, 120V Coil, E1+ 305-COD-EEF
305 NEMA Reversing Starter, NEMA 2, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay

305 NEMA Reversing Starter, NEMA 2, 110V 50Hz / 120V 60Hz Control Voltage, Conventional Coil, 9 - 45 Amps E1 Plus Overload Relay

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 305-COD-EEF
Product Name Bul. 305, Open, Sz. 2, 120V Coil, E1+
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16E01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
Contactor/Starter Coil - 20664069 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 48 volts
View Details
IEC 12 A Contactor - 100-C12EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 9 A Contactor - 100-C09EQ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details