Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 50 60 66
Product Name Notes
505 NEMA Enclosed Reversing Starter ,SIZE 00, Type 1 General Purpose Surface Mounting, 115-120V 60Hz, Provision for Mounting an Overload Relay (field installation), 115-120V 60Hz , ,
505 NEMA Enclosed Reversing Starter ,SIZE 00, Type 1 General Purpose Surface Mounting, 115-120V 60Hz, with Eutectic Alloy Overload Relay, 115-120V 60Hz , ,
505 NEMA Full Voltage Reversing Starter ,SIZE 0, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 115-120V 60Hz, No Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 115-120V 60Hz, Provision for Mounting an Overload Relay (field installation), , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 115-120V 60Hz, with E1 Plus Solid-State Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 200-208V 60Hz, No Overload Relay, , 200-208V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 200-208V 60Hz, with Eutectic Alloy Overload Relay, , 200-208V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 230-240V 60Hz, No Overload Relay, , 230-240V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 230-240V 60Hz, with E1 Plus Solid-State Overload Relay, , 230-240V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 230-240V 60Hz, with Eutectic Alloy Overload Relay, , 230-240V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 24V 60Hz, No Overload Relay, , 24V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 24V 60Hz, with Eutectic Alloy Overload Relay, , 24V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 460-480V 60Hz, No Overload Relay, , 460-480V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 00, Open, 460-480V 60Hz, with Eutectic Alloy Overload Relay, , 460-480V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 1, Open, 115-120V 60Hz, No Overload Relay, , 115-120V 60Hz, , Auxiliary Contact On Starter
505 NEMA Full Voltage Reversing Starter ,SIZE 1, Open, 115-120V 60Hz, with E1 Plus Solid-State Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 1, Open, 460-480V 60Hz, with Eutectic Alloy Overload Relay, , 460-480V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 2, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 3, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 4, Open, 115V 50Hz, No Overload Relay, , 110-115V 50Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 4, Open, 380V 50Hz, No Overload Relay, , 380V 50Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, No Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, Provision for Mounting an Overload Relay (field installation), , 115-120V 60Hz, , Surge Suppressor
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, Provision for Mounting an Overload Relay (field installation), , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, with E1 Plus Solid-State Overload Relay, , 115-120V 60Hz, , Auxiliary Contact On Starter
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, with E1 Plus Solid-State Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, , Auxiliary Contact On Starter
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, , N.C. Auxiliary Contact (On Eutectic Overload Relay)
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, , N.O. Auxiliary Contact (On Eutectic Overload Relay)
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115-120V 60Hz, with Eutectic Alloy Overload Relay, , 115-120V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 115V 50Hz, No Overload Relay, , 110-115V 50Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 200-208V 60Hz, No Overload Relay, , 200-208V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 230-240V 60Hz, No Overload Relay, , 230-240V 60Hz, , Auxiliary Contact On Starter
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 230-240V 60Hz, No Overload Relay, , 230-240V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 230-240V 60Hz, with E1 Plus Solid-State Overload Relay, , 230-240V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 460-480V 60Hz, No Overload Relay, , 460-480V 60Hz, ,
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 460-480V 60Hz, with Eutectic Alloy Overload Relay, , 460-480V 60Hz, , Auxiliary Contact On Starter
505 NEMA Full Voltage Reversing Starter ,SIZE 5, Open, 575-600V 60Hz, No Overload Relay, , 575-600V 60Hz, ,
Available from RCC, 505 NEMA Enclosed Reversing Starter ,SIZE 5, Type 1 General Purpose Surface Mounting, 115-120V 60Hz, 115-120V 60Hz , ,
Available from RCC, 505 NEMA Enclosed Reversing Starter ,SIZE 5, Type 1 General Purpose Surface Mounting, 460-480V 60Hz, 460-480V 60Hz , ,
Available from RCC, 505 NEMA Enclosed Reversing Starter ,SIZE 5, Type 1 General Purpose Surface Mounting, 460-480V 60Hz, with Eutectic Alloy Overload Relay, 460-480V 60Hz , , Transformer, w/2 Prim...
Available from RCC, 505 NEMA Enclosed Reversing Starter ,SIZE 5, Type 3R/4/12 Rainproof, Dusttight Industrial Use, 115-120V 60Hz, 115-120V 60Hz , ,
NEMA Combination Reversing Starter in Narrow Enclosure, Disconnect Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter in Narrow Enclosure, Disconnect Type, NEMA 0, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter in Narrow Enclosure, Disconnect Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 208 Volts (H), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 208 Volts (H), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 208/110/120 VAC - 50/60Hz (HD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 240 Volts (A), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 240 Volts (A), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 240 Volts (A), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480 Volts (B), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480 Volts (B), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 600 Volts (C), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 0, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 208 Volts (H), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 208 Volts (H), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 208 Volts (H), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 208/110/120 VAC - 50/60Hz (HD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 208/110/120 VAC - 50/60Hz (HD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 208/110/120 VAC - 50/60Hz (HD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 240 Volts (A), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 240 Volts (A), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 240/110/120 VAC - 50/60Hz (AD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 240/24 VAC - 50/60Hz (AJ), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 240/24 VAC - 50/60Hz (AJ), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 240/24 VAC - 50/60Hz (AJ), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 400/110 VAC - 50Hz (NS), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480 Volts (B), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/24 VAC - 50/60Hz (BJ), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/24 VAC - 50/60Hz (BJ), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/24 VAC - 50/60Hz (BJ), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 600 Volts (C), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 600 Volts (C), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480 Volts (B), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 600 Volts (C), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480 Volts (B), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Bolted - Enclosure Code H""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 3R, 7 & 9 Unilock - Enclosure Code U""
NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 3, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 208 Volts (H), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 240 Volts (A), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 240 Volts (A), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 480 Volts (B), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 480/24 VAC - 50/60Hz (BJ), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 600 Volts (C), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 0, 600/24 VAC - 50/60Hz (CJ), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 208 Volts (H), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 208/24 VAC - 50/60Hz (HJ), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 240 Volts (A), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 240 Volts (A), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 480 Volts (B), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 600 Volts (C), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 1, 600/24 VAC - 50/60Hz (CJ), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 208 Volts (H), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 240 Volts (A), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 240 Volts (A), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 480 Volts (B), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 600 Volts (C), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 2, 600/24 VAC - 50/60Hz (CJ), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 3, 240 Volts (A), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 3, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 3, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 4, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Reversing Starter, Disconnect Type, NEMA 5, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""

<< Prev Next >>