42-1120-01 -- CYL,BLOCK, MANIFOLD MOUNT,10,1KN,19STRK
Vektek, LLC
Cyl,Block, Manifold Mount,10,1KN,19strk
42-1120-01
Description
No external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
Cyl,Block, Manifold Mount,10,1KN,19strk
42-1120-01
No external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
42-1120-01 |
|
Product Name
|
Cyl,Block, Manifold Mount,10,1KN,19strk |
|
Operating Pressure
|
5000 psi (3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
1100 lbs (499 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Rated Load/Force
330693 lbs (149974 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Double
View Details
Stroke
2.36 inch (60 mm)
Rated Load/Force
100000 lbs (45351 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details