42-1110-01 -- CYL,BLOCK, MANIFOLD MOUNT,10,1KN,19STRK
Vektek, LLC
Cyl,Block, Manifold Mount,10,1KN,19strk
42-1110-01
Description
No external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
Cyl,Block, Manifold Mount,10,1KN,19strk
42-1110-01
No external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
42-1110-01 |
|
Product Name
|
Cyl,Block, Manifold Mount,10,1KN,19strk |
|
Operating Pressure
|
5000 psi (3519 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
3925 lbs (1780 kg)
Operating Pressure
200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Rated Load/Force
22046 lbs (9998 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Stroke
5.91 inch (150 mm)
Rated Load/Force
50000 lbs (22676 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details