21-1108-00 -- BLOCK CYL, S/A MNFLD. #2200 .25
Vektek, LLC
Block Cyl, S/A Mnfld. #2200 .25
21-1108-00
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external ports or external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
21-1108-00 |
|
Product Name
|
Block Cyl, S/A Mnfld. #2200 .25 |
|
Stroke
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1 inch (25.4 mm)
Rated Load/Force
8850 lbs (4014 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Rated Load/Force
77162 lbs (34994 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Stroke
1.73 inch (44 mm)
Rated Load/Force
40000 lbs (18141 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details