21-1108-01 -- BLOCK CYL, S/A MNFLD. #2200 .75
Vektek, LLC
Block Cyl, S/A Mnfld. #2200 .75
21-1108-01
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external ports or external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
21-1108-01 |
|
Product Name
|
Block Cyl, S/A Mnfld. #2200 .75 |
|
Stroke
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
1100 lbs (499 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
0.2362 inch (6 mm)
Rated Load/Force
64000 lbs (29025 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Stroke
1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force
26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration
Simple
View Details