21-1208-00 -- BLOCK CYL, D/A MNFLD. #2200 .25
Vektek, LLC
Block Cyl, D/A Mnfld. #2200 .25
21-1208-00
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external ports or external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
21-1208-00 |
|
Product Name
|
Block Cyl, D/A Mnfld. #2200 .25 |
|
Stroke
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
1100 lbs (499 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Rated Load/Force
11023 lbs (4999 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force
2248 lbs (1020 kg)
Cylinder Configuration
Simple
View Details