Vektek, LLC Cyl, Hollow Rod, 29.7 KN, SA 42-0210-01

Description
Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added to the ports only, not the entire Body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
Datasheet
Description
Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added to the ports only, not the entire Body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyl, Hollow Rod, 29.7 KN, SA - 42-0210-01 - Vektek, LLC
Emporia, KS, USA
Cyl, Hollow Rod, 29.7 KN, SA
42-0210-01
Cyl, Hollow Rod, 29.7 KN, SA 42-0210-01
Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added to the ports only, not the entire Body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
  • Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa).
  • Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms.
  • Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added to the ports only, not the entire Body.
  • Easily used to add hydraulics to existing strap clamps or pull against "C" washers.
  • Double acting models push and pull with equal force because both sides of the piston have identical areas.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Hydraulic Cylinders
Product Number 42-0210-01
Product Name Cyl, Hollow Rod, 29.7 KN, SA
Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Intensifier Cylinders - 60596 - Jergens, Inc.
Specs
Stroke 0.2500 inch (6.35 mm)
View Details
HAC H Aluminium Hydraulic Cylinder WLL ton 50 - 5211100122095 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Body Material Aluminum
View Details
High Pressure Hydraulic Cylinders - 808078 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details