Vektek, LLC Cyl, Threaded Body, 39.9 KN, 51 strk, DA 42-0020-03

Description
Easy to use, basic hydraulic cylinders in G1/8 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force. Double Acting cylinders assure complete powered retraction for CNC controlled operations where time is critical or when heavy end effectors are used. Single acting cylinders should be used with small end effectors only and where retraction speed is not critical. Coaxial spring design adds long life to Single Acting units.
Datasheet
Description
Easy to use, basic hydraulic cylinders in G1/8 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force. Double Acting cylinders assure complete powered retraction for CNC controlled operations where time is critical or when heavy end effectors are used. Single acting cylinders should be used with small end effectors only and where retraction speed is not critical. Coaxial spring design adds long life to Single Acting units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyl, Threaded Body, 39.9 KN, 51 strk, DA - 42-0020-03 - Vektek, LLC
Emporia, KS, USA
Cyl, Threaded Body, 39.9 KN, 51 strk, DA
42-0020-03
Cyl, Threaded Body, 39.9 KN, 51 strk, DA 42-0020-03
Easy to use, basic hydraulic cylinders in G1/8 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force. Double Acting cylinders assure complete powered retraction for CNC controlled operations where time is critical or when heavy end effectors are used. Single acting cylinders should be used with small end effectors only and where retraction speed is not critical. Coaxial spring design adds long life to Single Acting units.
  • Easy to use, basic hydraulic cylinders in G1/8 ported designs.
  • Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely.
  • Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
  • Double Acting cylinders assure complete powered retraction for CNC controlled operations where time is critical or when heavy end effectors are used. Single acting cylinders should be used with small end effectors only and where retraction speed is not critical.
  • Coaxial spring design adds long life to Single Acting units.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Hydraulic Cylinders
Product Number 42-0020-03
Product Name Cyl, Threaded Body, 39.9 KN, 51 strk, DA
Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
HGC S Hydraulic Cylinder WLL ton 5 - 5211100112212 - Certex UK
Specs
Rated Load/Force 11023 lbs (4999 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details