21-1215-02 -- BLOCK CYL, D/A MNFLD. #8800 2
Vektek, LLC
Block Cyl, D/A Mnfld. #8800 2
21-1215-02
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external ports or external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
21-1215-02 |
|
Product Name
|
Block Cyl, D/A Mnfld. #8800 2 |
|
Stroke
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.6299 inch (16 mm)
Rated Load/Force
9000 lbs (4082 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Stroke
5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter
0.8661 inch (22 mm)
Cylinder Configuration
Simple
View Details
Stroke
3 inch (76.2 mm)
Rated Load/Force
3000 lbs (1361 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Rated Load/Force
37479 lbs (16997 kg)
Operating Pressure
10443 psi (7349 m H2O)
Body Material
Steel
View Details