Vektek, LLC Pull Cyl,Block S/A 2" #3800 25-1115-12

Description
No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended piston provides a simple device for actuating clamping mechanisms, device manipulation or disappearing spring crowders. Also Available in Cartridge and Bottom Flange mounting styles
Datasheet
Description
No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended piston provides a simple device for actuating clamping mechanisms, device manipulation or disappearing spring crowders. Also Available in Cartridge and Bottom Flange mounting styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Cyl,Block S/A 2
Emporia, KS, USA
Pull Cyl,Block S/A 2" #3800
25-1115-12
Pull Cyl,Block S/A 2" #3800 25-1115-12
No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended piston provides a simple device for actuating clamping mechanisms, device manipulation or disappearing spring crowders. Also Available in Cartridge and Bottom Flange mounting styles
  • No mounting hardware required, just bolt in place to secure these "draw" action cylinders.
  • Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure.
  • Normally extended piston provides a simple device for actuating clamping mechanisms, device manipulation or disappearing spring crowders.
  • Also Available in Cartridge and Bottom Flange mounting styles
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Hydraulic Cylinders
Product Number 25-1115-12
Product Name Pull Cyl,Block S/A 2" #3800
Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Block Heavy Duty Double Acting Cylinders - 60383 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 15700 lbs (7120 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 12 - 5211100111021 - Certex UK
Specs
Rated Load/Force 26455 lbs (11998 kg)
Operating Pressure 10443 psi (7349 m H2O)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details