21-1210-02 -- BLOCK CYL, D/A MNFLD. #3900 2
Vektek, LLC
Block Cyl, D/A Mnfld. #3900 2
21-1210-02
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external ports or external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
21-1210-02 |
|
Product Name
|
Block Cyl, D/A Mnfld. #3900 2 |
|
Stroke
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
2.36 inch (60 mm)
Rated Load/Force
100000 lbs (45351 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Stroke
5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter
0.3937 inch (10 mm)
Cylinder Configuration
Simple
View Details