Vektek, LLC Hollow Rod Cyl, D/A #4600 1/4 20-2213-03

Description
Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," Hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added for the ports only, not the entire Body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
Datasheet
Description
Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," Hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added for the ports only, not the entire Body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Rod Cyl, D/A #4600   1/4 - 20-2213-03 - Vektek, LLC
Emporia, KS, USA
Hollow Rod Cyl, D/A #4600 1/4
20-2213-03
Hollow Rod Cyl, D/A #4600 1/4 20-2213-03
Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," Hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added for the ports only, not the entire Body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
  • Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure.
  • Also called "Power Nuts," Hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms.
  • Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added for the ports only, not the entire Body.
  • Easily used to add hydraulics to existing strap clamps or pull against "C" washers.
  • Double acting models push and pull with equal force because both sides of the piston have identical areas.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Hydraulic Cylinders
Product Number 20-2213-03
Product Name Hollow Rod Cyl, D/A #4600 1/4
Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HFC S Flat Hydraulic Cylinder WLL ton 75 - 5211100112297 - Certex UK
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 165346 lbs (74987 kg)
Body Material Steel
View Details
Double Acting Cylinders - 60351 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details