Vektek, LLC Pull Cyl, Block S/A 1" #1300 25-1110-11

Description
No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended piston provides a simple device for actuating clamping mechanisms, device manipulation or disappearing spring crowders. Also Available in Cartridge and Bottom Flange mounting styles Also Available in Cartridge and Bottom Flange mounting styles
Datasheet
Description
No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended piston provides a simple device for actuating clamping mechanisms, device manipulation or disappearing spring crowders. Also Available in Cartridge and Bottom Flange mounting styles Also Available in Cartridge and Bottom Flange mounting styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Cyl, Block  S/A 1
Emporia, KS, USA
Pull Cyl, Block S/A 1" #1300
25-1110-11
Pull Cyl, Block S/A 1" #1300 25-1110-11
No mounting hardware required, just bolt in place to secure these "draw" action cylinders. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Normally extended piston provides a simple device for actuating clamping mechanisms, device manipulation or disappearing spring crowders. Also Available in Cartridge and Bottom Flange mounting styles Also Available in Cartridge and Bottom Flange mounting styles
  • No mounting hardware required, just bolt in place to secure these "draw" action cylinders.
  • Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure.
  • Normally extended piston provides a simple device for actuating clamping mechanisms, device manipulation or disappearing spring crowders.
  • Also Available in Cartridge and Bottom Flange mounting styles
  • Also Available in Cartridge and Bottom Flange mounting styles
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Hydraulic Cylinders
Product Number 25-1110-11
Product Name Pull Cyl, Block S/A 1" #1300
Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HGC S Hydraulic Cylinder WLL ton 50 - 5211100112252 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
High Pressure Hydraulic Cylinders - 807918 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 9000 lbs (4082 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Double Acting Cylinders - 60361 - Jergens, Inc.
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details