Vektek, LLC Cyl, Block Body, 17.8 KN, 25.5 strk, SA 42-0110-03

Description
No special mounting hardware required, just bolt down these easy to use devices. Dual position mounting, either parallel or perpendicular to piston travel on every model. Adjustable force ranging from minimal to maximum cylinder capacity, just adjust the input pressure. Advance porting is provided on both bottom and side of most models for easy plumbing access.
Datasheet
Description
No special mounting hardware required, just bolt down these easy to use devices. Dual position mounting, either parallel or perpendicular to piston travel on every model. Adjustable force ranging from minimal to maximum cylinder capacity, just adjust the input pressure. Advance porting is provided on both bottom and side of most models for easy plumbing access.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyl, Block Body, 17.8 KN, 25.5 strk, SA - 42-0110-03 - Vektek, LLC
Emporia, KS, USA
Cyl, Block Body, 17.8 KN, 25.5 strk, SA
42-0110-03
Cyl, Block Body, 17.8 KN, 25.5 strk, SA 42-0110-03
No special mounting hardware required, just bolt down these easy to use devices. Dual position mounting, either parallel or perpendicular to piston travel on every model. Adjustable force ranging from minimal to maximum cylinder capacity, just adjust the input pressure. Advance porting is provided on both bottom and side of most models for easy plumbing access.
  • No special mounting hardware required, just bolt down these easy to use devices.
  • Dual position mounting, either parallel or perpendicular to piston travel on every model.
  • Adjustable force ranging from minimal to maximum cylinder capacity, just adjust the input pressure.
  • Advance porting is provided on both bottom and side of most models for easy plumbing access.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Hydraulic Cylinders
Product Number 42-0110-03
Product Name Cyl, Block Body, 17.8 KN, 25.5 strk, SA
Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Double Acting Cylinders - 60360 - Jergens, Inc.
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
HLC H Hydraulic Locknut Cylinder WLL ton 60 - 5211100122125 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 807974 - RS Components, Ltd.
Specs
Stroke 5.91 inch (150 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details