21-1210-01 -- BLOCK CYL, D/A MNFLD. #3900 1
Vektek, LLC
Block Cyl, D/A Mnfld. #3900 1
21-1210-01
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external ports or external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
21-1210-01 |
|
Product Name
|
Block Cyl, D/A Mnfld. #3900 1 |
|
Stroke
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
132277 lbs (59990 kg)
Body Material
Aluminum
View Details
Stroke
2.36 inch (60 mm)
Rated Load/Force
64000 lbs (29025 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Stroke
0.6250 inch (15.87 mm)
Operating Pressure
5000 psi (3519 m H2O)
Cylinder Action
Single
View Details
Stroke
5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter
0.8661 inch (22 mm)
Cylinder Configuration
Simple
View Details