Vektek, LLC Pull Cyl, Top Flange. D/A #12000/5600 25-0618-00

Description
Our tapered top flange is designed to keep chips and coolants away from the internal working cylinder parts. Bolt into place and plumb, or to eliminate the external plumbing, follow the easy-to-make manifold pattern. Use standard SAE fittings to plumb. Single piece Body and mounting give a rigid installation, no additional mounting hardware to purchase or install. Fitting 30-8711-20 adapter assembly included and shipped with the clamp. Plugs also included and shipped. Also available in a straight line guided model, order as a swing clamp. Also Available in Cartridge and Bottom Flange mounting styles
Datasheet
Description
Our tapered top flange is designed to keep chips and coolants away from the internal working cylinder parts. Bolt into place and plumb, or to eliminate the external plumbing, follow the easy-to-make manifold pattern. Use standard SAE fittings to plumb. Single piece Body and mounting give a rigid installation, no additional mounting hardware to purchase or install. Fitting 30-8711-20 adapter assembly included and shipped with the clamp. Plugs also included and shipped. Also available in a straight line guided model, order as a swing clamp. Also Available in Cartridge and Bottom Flange mounting styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Cyl, Top Flange. D/A  #12000/5600 - 25-0618-00 - Vektek, LLC
Emporia, KS, USA
Pull Cyl, Top Flange. D/A #12000/5600
25-0618-00
Pull Cyl, Top Flange. D/A #12000/5600 25-0618-00
Our tapered top flange is designed to keep chips and coolants away from the internal working cylinder parts. Bolt into place and plumb, or to eliminate the external plumbing, follow the easy-to-make manifold pattern. Use standard SAE fittings to plumb. Single piece Body and mounting give a rigid installation, no additional mounting hardware to purchase or install. Fitting 30-8711-20 adapter assembly included and shipped with the clamp. Plugs also included and shipped. Also available in a straight line guided model, order as a swing clamp. Also Available in Cartridge and Bottom Flange mounting styles
  • Our tapered top flange is designed to keep chips and coolants away from the internal working cylinder parts.
  • Bolt into place and plumb, or to eliminate the external plumbing, follow the easy-to-make manifold pattern.
  • Use standard SAE fittings to plumb.
  • Single piece Body and mounting give a rigid installation, no additional mounting hardware to purchase or install.
  • Fitting 30-8711-20 adapter assembly included and shipped with the clamp. Plugs also included and shipped.
  • Also available in a straight line guided model, order as a swing clamp.
  • Also Available in Cartridge and Bottom Flange mounting styles
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Hydraulic Cylinders
Product Number 25-0618-00
Product Name Pull Cyl, Top Flange. D/A #12000/5600
Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Hydraulic Cylinders - 808107 - RS Components, Ltd.
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 100000 lbs (45351 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Aluminium Hollow Plunger Cylinder HAHC H WLL ton 100 - 5211100112385 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Aluminum
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details