21-1215-04 -- BLOCK CYL, D/A MNFLD. #8800 1.5
Vektek, LLC
Block Cyl, D/A Mnfld. #8800 1.5
21-1215-04
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external ports or external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
21-1215-04 |
|
Product Name
|
Block Cyl, D/A Mnfld. #8800 1.5 |
|
Stroke
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
3925 lbs (1780 kg)
Operating Pressure
200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Rated Load/Force
330693 lbs (149974 kg)
Body Material
Aluminum
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force
2248 lbs (1020 kg)
Cylinder Configuration
Simple
View Details