21-1215-01 -- BLOCK CYL, D/A MNFLD. #8800 1
Vektek, LLC
Block Cyl, D/A Mnfld. #8800 1
21-1215-01
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Description
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
Datasheet
Suppliers
No external ports or external plumbing to collect chips.
Reduced installation labor.
Available in the same popular sizes as our other block cylinders.
- No external ports or external plumbing to collect chips.
- Reduced installation labor.
- Available in the same popular sizes as our other block cylinders.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
21-1215-01 |
|
Product Name
|
Block Cyl, D/A Mnfld. #8800 1 |
|
Stroke
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1 inch (25.4 mm)
Rated Load/Force
8850 lbs (4014 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Rated Load/Force
242508 lbs (109981 kg)
Operating Pressure
10443 psi (7349 m H2O)
Body Material
Steel
View Details
Stroke
0.5906 inch (15 mm)
Rated Load/Force
100000 lbs (45351 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details