J. W. Winco, Inc. GN 704

Description
Unlike thrust bolts or clamping screws, GN 704 quick release set collars generate locking force on the shaft via a cam lever. This quick release design allows the collars to be set or adjusted rapidly and without tools. The aluminum design results in low mass inertia values
Description
Unlike thrust bolts or clamping screws, GN 704 quick release set collars generate locking force on the shaft via a cam lever. This quick release design allows the collars to be set or adjusted rapidly and without tools. The aluminum design results in low mass inertia values

Suppliers

Company
Product
Description
Supplier Links
GN 704 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 704
GN 704
Unlike thrust bolts or clamping screws, GN 704 quick release set collars generate locking force on the shaft via a cam lever. This quick release design allows the collars to be set or adjusted rapidly and without tools. The aluminum design results in low mass inertia values

Unlike thrust bolts or clamping screws, GN 704 quick release set collars generate locking force on the shaft via a cam lever. This quick release design allows the collars to be set or adjusted rapidly and without tools.
The aluminum design results in low mass inertia values

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Shaft Collars
Product Name GN 704
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
0.0625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.12 inch (3.0 mm)
View Details