J. W. Winco, Inc. GN 707.2

Description
GN 707 two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they can also be used for fixing or triggering other components such as end limit switches. For stainless steel split set collars, see GN 707.2-NI.
Description
GN 707 two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they can also be used for fixing or triggering other components such as end limit switches. For stainless steel split set collars, see GN 707.2-NI.

Suppliers

Company
Product
Description
Supplier Links
GN 707.2 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 707.2
GN 707.2
GN 707 two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they can also be used for fixing or triggering other components such as end limit switches. For stainless steel split set collars, see GN 707.2-NI.

GN 707 two-piece split set collars are used when the collar cannot be slipped over a shaft.
For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore.
These set collars not only serve as an end stop, but they can also be used for fixing or triggering other components such as end limit switches.
For stainless steel split set collars, see GN 707.2-NI.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Shaft Collars
Product Name GN 707.2
Unlock Full Specs
to access all available technical data

Similar Products

C2: Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
Shaft Collars - 8236960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.47 inch (12.0 mm)
Bore 0.591 inch (15.0 mm)
View Details
Clevis Bolt Threaded Collar - 3/4-16SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.50 inch (12.7 mm)
O.D. 1.75 inch (44.4 mm)
View Details