J. W. Winco, Inc. GN 706.2

Description
GN 706.2 split set collars can safely and simply be assembled with high clamping force witout damaging the surface of the shaft. The shart tolerance should be within h11. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they can also be used for fixing or triggering other components such as end limit switches. For stainless steel semi-split set collars, see GN 706.2-NI.
Description
GN 706.2 split set collars can safely and simply be assembled with high clamping force witout damaging the surface of the shaft. The shart tolerance should be within h11. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they can also be used for fixing or triggering other components such as end limit switches. For stainless steel semi-split set collars, see GN 706.2-NI.

Suppliers

Company
Product
Description
Supplier Links
GN 706.2 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 706.2
GN 706.2
GN 706.2 split set collars can safely and simply be assembled with high clamping force witout damaging the surface of the shaft. The shart tolerance should be within h11. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they can also be used for fixing or triggering other components such as end limit switches. For stainless steel semi-split set collars, see GN 706.2-NI.

GN 706.2 split set collars can safely and simply be assembled with high clamping force witout damaging the surface of the shaft.
The shart tolerance should be within h11.
For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore.
These set collars not only serve as an end stop, but they can also be used for fixing or triggering other components such as end limit switches.
For stainless steel semi-split set collars, see GN 706.2-NI.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Shaft Collars
Product Name GN 706.2
Unlock Full Specs
to access all available technical data

Similar Products

TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
Shaft Collars - 8236963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.47 inch (12.0 mm)
Bore 0.630 inch (16.0 mm)
View Details
Clevis Bolt Threaded Collar - 1/4-28SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.31 inch (7.9 mm)
O.D. 0.69 inch (17.5 mm)
View Details