Chief Enterprises LLC Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| AMP MCP 6.3/4.8K, CONTACT, SWS | |
| Battery Terminal Insulator, Black | |
| Battery Terminal Insulator, Red | |
| BDK 2.8 / Terminal Au / 0.35 mm2 | |
| BMT 0.5 CB / Terminal Sn / 0.25 - 0.35 mm2 | |
| Contact, Ampheonl Sine, AT/AHD-9, DuraMate™ Series, Nickel-plated, Male Stamped & Formed, Contact, Size 16, 20-22AWG | |
| Contact, Female, Stamped, Size 20, 16-22AWG, Nickel-plated | |
| Dummy Terminal, 154-Way, 0.6, Black | |
| Dummy Terminal, 154-Way, 1.5, Nature | |
| Dummy Terminal, 196-Way, .75mm2, Gray | |
| Dummy Terminal, 196-Way, 1-1.5mm2, Black | |
| Dummy Terminal, BCB 0.6, Blue | |
| Dummy Terminal, MQS 1.5, Green | |
| female solid contact, size 20, 16-18 AWG, gold plated | |
| Pin Contact, Amphenol Sine, Male, Machined Size 8, 8-10 Awg, Nickel Plated | |
| Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG | |
| Power Bushing, Copper Core, 550 Amp, Red, Weatherproof | |
| Socket Contact,Female, Machined Size 4, 8-10 AWG, Nickel Plated | |
| Socket, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG | |
| Terminal, 16-18 AWG, Tin | |
| Terminal, Amphenol Sine, Female Contact, Machined SIZE 12 12-14Awg, Gold Plate | |
| Terminal, Amphenol Sine, Female Contact, Machined SIZE 12 12-14Awg, Nickel Plate | |
| Terminal, Amphenol Sine, Female Contact, Machined SIZE 16 14Awg, Gold Plate | |
| Terminal, Amphenol Sine, Female Contact, Machined SIZE 16 14Awg, Nickel Plate | |
| Terminal, Amphenol Sine, Female Contact, Machined SIZE 16 16-18Awg, Gold Plate | |
| Terminal, Amphenol Sine, Female Contact, Machined SIZE 16 16-20Awg, Nickel Plate | |
| Terminal, Amphenol Sine, Female Contact, Machined SIZE 20 20-22Awg, Gold Plate | |
| Terminal, Amphenol Sine, Female Contact, Machined SIZE 20 20-22Awg, Nickel Plate | |
| Terminal, Amphenol Sine, Female Contact, Machined, Size 20, 16-18 AWG, Nickel Plated, Purple Stripe | |
| Terminal, Amphenol Sine, Female Contact, Stamped & Formed 18-20Awg, Gold plate | |
| Terminal, Amphenol Sine, Female Contact, Stamped & Formed 20-22Awg, GOLD plate | |
| Terminal, Amphenol Sine, Female Contact, Stamped and Formed 14-16Awg, Nickel plate | |
| Terminal, Amphenol Sine, Female Contact, Stamped and Formed 16-18Awg, Nickel plate | |
| Terminal, Amphenol Sine, Female Contact, Stamped and Formed 16-20Awg, Nickel plate | |
| Terminal, Amphenol Sine, Female Contact, Stamped and Formed 20-22Awg, Nickel plate | |
| Terminal, Amphenol Sine, Female Contact, Stamped and Formed SIZE 12 12-14Awg,NICKEL | |
| Terminal, Amphenol Sine, Female Contact, Stamped Formed 16-18Awg, Gold plate | |
| Terminal, Amphenol Sine, Female, Socket, Size 4, 4 AWG | |
| Terminal, Amphenol Sine, Male Contact, Machined SIZE 12 12-14Awg, Gold Plate | |
| Terminal, Amphenol Sine, Male Contact, Machined SIZE 12 12-14Awg, Nickel Plate | |
| Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 14Awg, Gold Plate | |
| Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 14Awg, Nickel Plate | |
| Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 16-18Awg, Gold Plate | |
| Terminal, Amphenol Sine, Male Contact, Machined SIZE 16, 16-20Awg, Nickel Plate | |
| Terminal, Amphenol Sine, Male Contact, Machined SIZE 20 20-22Awg, Gold Plate | |
| Terminal, Amphenol Sine, Male Contact, Machined SIZE 20 20-22Awg, Nickel Plate | |
| Terminal, Amphenol Sine, MALE CONTACT, MACHINED, SIZE 20, 16-18AWG, GOLD PLATED | |
| Terminal, Amphenol Sine, MALE CONTACT, MACHINED, SIZE 20, 16-18AWG, NICKEL PLATED | |
| Terminal, Amphenol Sine, Male Contact, Stamped & Formed 14-16Awg, Gold plate | |
| Terminal, Amphenol Sine, Male Contact, Stamped & Formed 16-18Awg, Gold plate | |
| Terminal, Amphenol Sine, Male Contact, Stamped & Formed 18-20Awg, Gold plate | |
| Terminal, Amphenol Sine, Male Contact, Stamped & Formed 20-22Awg, GOLD plate | |
| Terminal, Amphenol Sine, Male Contact, Stamped and Formed 14-16Awg, Nickel plate | |
| Terminal, Amphenol Sine, Male Contact, Stamped and Formed 16-18Awg, Nickel plate | |
| Terminal, Amphenol Sine, Male Contact, Stamped and Formed 18-20Awg, Nickel plate | |
| Terminal, Amphenol Sine, Male Contact, Stamped and Formed 20-22Awg, Nickel plate | |
| Terminal, Amphenol Sine, Male Contact, Stamped and Formed SIZE 12 12-14Awg, NICKEL | |
| Terminal, Amphenol Sine, Stamped, Female, Size 12 Contacts, 10-12 AWG, Nickel Plating | |
| Terminal, Amphenol Sine, Stamped, Male, Size 12 Contacts, 10-12 AWG, Nickel Plating | |
| Terminal, BCB 0.6 CB, .75 sq mm, silver | |
| Terminal, BCB 0.6, .35-.5 sq mm, tin | |
| Terminal, BCB 0.6, .75 sq mm, tin | |
| Terminal, BDK 2.8, .5-1.0 sq mm, gold, sws | |
| Terminal, BDK 2.8, .5-1.0 sq mm, silver, sws, ROHS | |
| Terminal, BDK 2.8, .5-1.0 sq mm, tin, sws, ROHS | |
| Terminal, BDK 2.8, 1.5-2.5 sq mm, gold, sws | |
| Terminal, BDK 2.8, 1.5-2.5 sq mm, silver, sws | |
| Terminal, BDK 2.8, 1.5-2.5 sq mm, tin, sws, ROHS | |
| Terminal, BDK, 2.8, SN, 0.35 | |
| Terminal, BMK 0.6, .35-.5 sq mm, gold | |
| Terminal, BMK 0.6, .5-.75 sq mm, gold | |
| Terminal, BMK 0.6, .5-.75 sq mm, tin | |
| Terminal, BMK 0.6-D, .5-.75 sq mm, gold | |
| Terminal, BMK 1.5-D, 1.0-1.5 sq mm, gold | |
| Terminal, BSK 2.8, .5-1.0 sq mm, tin, sws, ROHS | |
| Terminal, BTC 1.5, .35-.5 sq mm, tin, sws | |
| Terminal, BTC 1.5, .5-1.0 sq mm, tin, sws | |
| Terminal, BTC 2.8, 1.5-2.5 sq mm, tin, sws | |
| Terminal, BTC 4.8, 2.5-4 sq mm, tin, sws | |
| Terminal, BTC 4.8, 4.0-6.0 mm2 | |
| Terminal, BTL 2.8, 1.5-2.5 sq mm, tin, sws | |
| Terminal, BTL 2.8, Ag, 1.5-2.5mm2 | |
| Terminal, BTL 4.8, 2.5-4 sq mm, tin, sws | |
| Terminal, Gold | |
| Terminal, JPT, 18-20 awg, tin | |
| Terminal, Matrix 1.2 CB, .35-.5 sq mm, tin | |
| Terminal, Matrix 1.2 CB, .75-1.0 sq mm, tin | |
| Terminal, Matrix 1.2 CB, 1.5 sq mm, tin | |
| Terminal, Matrix 1.2 Hi-Vibration, .75-1.0 sq mm, gold, sws | |
| Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed | |
| Terminal, Matrix 1.2, .35-.5 sq mm, tin, 8 mm feed | |
| Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed | |
| Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed | |
| Terminal, Matrix 1.2, .75-1.0 sq mm, tin, 8 mm feed | |
| Terminal, Matrix 1.2, 1.5 mm2, 8 mm feed, gold | |
| Terminal, Matrix 1.2, 1.5 sq mm, silver, 8 mm feed | |
| Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed | |
| Terminal, Matrix 1.2, AU, 0.35/.50 mm2 | |
| Terminal, Matrix, 1.2 / CB Ag 0.35 / 0.5 | |
| Terminal, Matrix, 1.2 / CB Ag 0.75 / 1.0 | |
| Terminal, Matrix1.2, .35-.5 sq mm, gold, sws | |
| Terminal, Matrix1.2, .35-.5 sq mm, tin, sws | |
| Terminal, Matrix1.2, .75-1.0 sq mm, silver, sws | |
| Terminal, Matrix1.2, .75-1.0 sq mm, tin sws | |
| Terminal, MCP 6.3, 0.5-1.0 | |
| Terminal, MCP 6.3, 1.5-2.5 | |
| Terminal, MCP 6.3, 4.0 | |
| Terminal, MCP, 12 AWG, Tin | |
| Terminal, MQS Blade, 18-20 AWG, Gold | |
| Terminal, Sn, BMT 0.5 CL, 0.25-0.35mm2 | |
| Terminal, TE MCP 2.8, 0.5-1.0 mm2, Tin | |
| Terminal, TE MCP 2.8, 1.5-2.5 mm2, Tin | |
| Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm² | |
| Terminal |