Amphenol Industrial Amphenol Sine Systems AT60-16-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-16-0122 Comp. AT60-16-0122

Description
Amphenol Sine Systems AT60-16-0122 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1060-16-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote Datasheet
Description
Amphenol Sine Systems AT60-16-0122 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1060-16-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT60-16-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-16-0122 Comp. - 38195 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-16-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-16-0122 Comp.
38195
Amphenol Sine Systems AT60-16-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-16-0122 Comp. 38195
Amphenol Sine Systems AT60-16-0122 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1060-16-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
  • Amphenol Sine Systems AT60-16-0122 Loose Male Terminals
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series™, AHD Series™
  • Compatible with Deutsch 1060-16-0122
  • Contact Size: 16
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
Amphenol Sine Systems AT60-16-0122 AT/AHD-9 Size 16, Nickel, Male Pin Terminals on Reel - 38195R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-16-0122 AT/AHD-9 Size 16, Nickel, Male Pin Terminals on Reel
38195R
Amphenol Sine Systems AT60-16-0122 AT/AHD-9 Size 16, Nickel, Male Pin Terminals on Reel 38195R
Reel Size: 4000 Amphenol Sine Systems AT60-16-0122 Male Terminals on Reel Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1060-16-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement

Reel Size: 4000

  • Amphenol Sine Systems AT60-16-0122 Male Terminals on Reel
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series™, AHD Series™
  • Compatible with Deutsch 1060-16-0122
  • Contact Size: 16
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
<p>Terminal, Amphenol Sine, Male Contact, Stamped and Formed 16-18Awg, Nickel plate</p> - AT60-16-0122 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 16-18Awg, Nickel plate


AT60-16-0122

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 16-18Awg, Nickel plate

AT60-16-0122
Terminal, Amphenol Sine, Male Contact, Stamped and Formed 16-18Awg, Nickel plate

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 16-18Awg, Nickel plate

Supplier's Site
MALE CONTACT, STAMPED & FORMED 16-18AWG, NICKEL PLATE - 70060107 - Allied Electronics, Inc.
Fort Worth, TX, USA
MALE CONTACT, STAMPED & FORMED 16-18AWG, NICKEL PLATE
70060107
MALE CONTACT, STAMPED & FORMED 16-18AWG, NICKEL PLATE 70060107
Nickel-Plated Stamped and Formed Recommended Strip Length: 0.125"-0.175"

  • Nickel-Plated
  • Stamped and Formed
  • Recommended Strip Length: 0.125"-0.175"
Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 38195 AT60-16-0122 70060107
Product Name Amphenol Sine Systems AT60-16-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-16-0122 Comp.

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 16-18Awg, Nickel plate

MALE CONTACT, STAMPED & FORMED 16-18AWG, NICKEL PLATE
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Forked Turret Terminal - 1533-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details