Amphenol Sine Systems

Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG

SC000345-141

Description
Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG
Description
Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG

Suppliers

Company
Product
Description
Supplier Links
<p>Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG</p> - SC000345-141 - Chief Enterprises LLC
Elmhurst, IL, United States

Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG


SC000345-141

Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG

SC000345-141
Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG

Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Wire Terminals
Product Number SC000345-141
Product Name

Pin, Amphenol Sine, Solid Contact, 3.6 mm, 8-10 AWG

Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details