Robert Bosch GmbH

Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²

1928499259-235

Description
Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²
Description
Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²

Suppliers

Company
Product
Description
Supplier Links
<p>Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²</p> - 1928499259-235 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²


1928499259-235

Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²

1928499259-235
Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²

Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Wire Terminals
Product Number 1928499259-235
Product Name

Terminal,Matrix 1.2 / CB SWS / Terminal Sn / 0.35 - 0.5 mm²

International 0.3500 to 0.5000 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2402.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1787260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details