Amphenol Industrial Amphenol Sine Systems AT60-14-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-14-0122 Comp. AT60-14-0122

Description
Amphenol Sine Systems AT60-14-0122 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1060-14-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote Datasheet
Description
Amphenol Sine Systems AT60-14-0122 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1060-14-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT60-14-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-14-0122 Comp. - 38197 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-14-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-14-0122 Comp.
38197
Amphenol Sine Systems AT60-14-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-14-0122 Comp. 38197
Amphenol Sine Systems AT60-14-0122 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1060-14-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
  • Amphenol Sine Systems AT60-14-0122 Loose Male Terminals
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series™, AHD Series™
  • Compatible with Deutsch 1060-14-0122
  • Contact Size: 16
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
Amphenol Sine Systems AT60-14-0122 AT/AHD-9 Size 16, Nickel, Male Pin Terminals on Reel - 38197R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-14-0122 AT/AHD-9 Size 16, Nickel, Male Pin Terminals on Reel
38197R
Amphenol Sine Systems AT60-14-0122 AT/AHD-9 Size 16, Nickel, Male Pin Terminals on Reel 38197R
Reel Size: 4000 Amphenol Sine Systems AT60-14-0122 Male Terminals on Reel Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1060-14-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement

Reel Size: 4000

  • Amphenol Sine Systems AT60-14-0122 Male Terminals on Reel
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series™, AHD Series™
  • Compatible with Deutsch 1060-14-0122
  • Contact Size: 16
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
MALE CONTACT, STAMPED & FORMED 14-16AWG, NICKEL PLATE - 70060108 - Allied Electronics, Inc.
Fort Worth, TX, USA
MALE CONTACT, STAMPED & FORMED 14-16AWG, NICKEL PLATE
70060108
MALE CONTACT, STAMPED & FORMED 14-16AWG, NICKEL PLATE 70060108
Nickel-Plated Stamped and Formed Recommended Strip Length: 0.125"-0.175"

  • Nickel-Plated
  • Stamped and Formed
  • Recommended Strip Length: 0.125"-0.175"
Supplier's Site
<p>Terminal, Amphenol Sine, Male Contact, Stamped and Formed 14-16Awg, Nickel plate</p> - AT60-14-0122 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 14-16Awg, Nickel plate


AT60-14-0122

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 14-16Awg, Nickel plate

AT60-14-0122
Terminal, Amphenol Sine, Male Contact, Stamped and Formed 14-16Awg, Nickel plate

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 14-16Awg, Nickel plate

Supplier's Site

Technical Specifications

  Waytek, Inc. Allied Electronics, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 38197 70060108 AT60-14-0122
Product Name Amphenol Sine Systems AT60-14-0122 AT/AHD-9 Male Pin Terminal, Size 16, Deutsch 1060-14-0122 Comp. MALE CONTACT, STAMPED & FORMED 14-16AWG, NICKEL PLATE

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 14-16Awg, Nickel plate

Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details