Chief Enterprises LLC Datasheets for Wire and Cable Crimpers

Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.


Wire and Cable Crimpers: Learn more

Product Name Notes
Crimping Tool, Matrix 1.2, SWS, 0.75mm
Insert, Hand crimp, BTC/BTL 2.8, 1.5-2.5 sq mm
Matrix 1.2 / SWS / Crimping Tool / 0.35 – 0.50 mm2
Tool, Crimp, BDK/BSK, 2.8, .5-1 sq mm
Tool, Crimp, Wear and Tear Part Set, BCB .6, .35-.5 sq mm
Tool, Crimping, BCB 0.6, .75; .85 sq mm
Tool, Hand Crimp, BCB .6/FLR-B, .35; .5; .75 sq mm
Tool, Hand Crimp, BCB 0.6 / JASO wire, .5; .75; .85 sq mm
Tool, Hand Crimp, BDK/BSK, 2.8, .5; .75; 1 sq mm
Tool, Hand Crimp, BDK/BSK, 2.8, 1.5; 2.5 sq mm
Tool, Hand Crimp, BMK 0.6
Tool, Hand Crimp, BMK, .5-.75
Tool, Hand Crimp, BMK, 1-1.5
Tool, Hand crimp, BTC/BTL 1.5, 2.8, 4.8
Tool, Hand crimp, BTC/BTL 4.8, 6.3 1.5-2.5 sq mm
Tool, Hand Crimp, Matrix 1.2, .35; .5 sq mm
Tool, Hand Crimp, Matrix1.2, .75; 1 sq mm
Tool, Hand Crimp, Matrix1.2, 1.5 sq mm