Robert Bosch GmbH

Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed

1928498674

Description
Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed
Description
Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed

Suppliers

Company
Product
Description
Supplier Links
<p>Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed</p> - 1928498674 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed


1928498674

Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed

1928498674
Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed

Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Wire Terminals
Product Number 1928498674
Product Name

Terminal, Matrix 1.2, .75-1.0 sq mm, gold, 8 mm feed

Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details