Amphenol Sine Systems Amphenol Sine Systems AT62-12-0166 ATP/AHD Female Socket Terminal, Deutsch 1062-12-0166 Comp. AT62-12-0166

Description
Amphenol Sine Systems AT62-12-0166 Loose Female Terminals Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1062-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Barrel Type: Open
Request a Quote Datasheet
Description
Amphenol Sine Systems AT62-12-0166 Loose Female Terminals Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1062-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Barrel Type: Open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT62-12-0166 ATP/AHD Female Socket Terminal, Deutsch 1062-12-0166 Comp. - 31121 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-12-0166 ATP/AHD Female Socket Terminal, Deutsch 1062-12-0166 Comp.
31121
Amphenol Sine Systems AT62-12-0166 ATP/AHD Female Socket Terminal, Deutsch 1062-12-0166 Comp. 31121
Amphenol Sine Systems AT62-12-0166 Loose Female Terminals Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1062-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Barrel Type: Open
  • Amphenol Sine Systems AT62-12-0166 Loose Female Terminals
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • ATP Series™, AHD Series™
  • Compatible with Deutsch 1062-12-0166
  • Contact Size: 12
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DTP series drop-in replacement
  • Barrel Type: Open
Supplier's Site Datasheet
Amphenol Sine Systems AT62-12-0166 ATP/AHD Size 12, Nickel Female Socket Terminals on Reel - 31121R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-12-0166 ATP/AHD Size 12, Nickel Female Socket Terminals on Reel
31121R
Amphenol Sine Systems AT62-12-0166 ATP/AHD Size 12, Nickel Female Socket Terminals on Reel 31121R
Reel Size: 2000 Amphenol Sine Systems AT62-12-0166 Female Terminals on Reel Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1062-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement Barrel Type: Open

Reel Size: 2000

  • Amphenol Sine Systems AT62-12-0166 Female Terminals on Reel
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • ATP Series™, AHD Series™
  • Compatible with Deutsch 1062-12-0166
  • Contact Size: 12
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DTP series drop-in replacement
  • Barrel Type: Open
Supplier's Site Datasheet
<p>Terminal, Amphenol Sine, Female Contact, Stamped and Formed SIZE 12 12-14Awg,NICKEL</p> - AT62-12-0166 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Female Contact, Stamped and Formed SIZE 12 12-14Awg,NICKEL


AT62-12-0166

Terminal, Amphenol Sine, Female Contact, Stamped and Formed SIZE 12 12-14Awg,NICKEL

AT62-12-0166
Terminal, Amphenol Sine, Female Contact, Stamped and Formed SIZE 12 12-14Awg,NICKEL

Terminal, Amphenol Sine, Female Contact, Stamped and Formed SIZE 12 12-14Awg,NICKEL

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31121 31121R AT62-12-0166
Product Name Amphenol Sine Systems AT62-12-0166 ATP/AHD Female Socket Terminal, Deutsch 1062-12-0166 Comp. Amphenol Sine Systems AT62-12-0166 ATP/AHD Size 12, Nickel Female Socket Terminals on Reel

Terminal, Amphenol Sine, Female Contact, Stamped and Formed SIZE 12 12-14Awg,NICKEL

Terminal Type Connector Socket; Ferrule Terminal Connector Socket; Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details