Amphenol Sine Systems Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel AT60-16-0622

Description
A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types. Amphenol Sine Systems AT60-16-0622 Male Pin Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: A Series Compatible with Deutsch: 1060-16-0622 Contact Plating: Nickel Plated Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote Datasheet
Description
A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types. Amphenol Sine Systems AT60-16-0622 Male Pin Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: A Series Compatible with Deutsch: 1060-16-0622 Contact Plating: Nickel Plated Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel - 39292R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel
39292R
Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel 39292R
A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types. Amphenol Sine Systems AT60-16-0622 Male Pin Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: A Series Compatible with Deutsch: 1060-16-0622 Contact Plating: Nickel Plated Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement

A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types.

  • Amphenol Sine Systems AT60-16-0622 Male Pin Terminal
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: A Series
  • Compatible with Deutsch: 1060-16-0622
  • Contact Plating: Nickel Plated
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel - 39292 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel
39292
Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel 39292
A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types. Amphenol Sine Systems AT60-16-0622 Male Pin Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: A Series Compatible with Deutsch: 1060-16-0622 Contact Plating: Nickel Plated Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement

A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types.

  • Amphenol Sine Systems AT60-16-0622 Male Pin Terminal
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: A Series
  • Compatible with Deutsch: 1060-16-0622
  • Contact Plating: Nickel Plated
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
<p>Terminal, Amphenol Sine, Male Contact, Stamped and Formed 18-20Awg, Nickel plate</p> - AT60-16-0622 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 18-20Awg, Nickel plate


AT60-16-0622

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 18-20Awg, Nickel plate

AT60-16-0622
Terminal, Amphenol Sine, Male Contact, Stamped and Formed 18-20Awg, Nickel plate

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 18-20Awg, Nickel plate

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 39292R 39292 AT60-16-0622
Product Name Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel Amphenol Sine Systems AT60-16-0622 Male Pin Terminal, Size 16, 20-18 Ga., Nickel

Terminal, Amphenol Sine, Male Contact, Stamped and Formed 18-20Awg, Nickel plate

Terminal Type Connector Pin Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details