Chief Enterprises LLC Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 25A, 12VDC, 1 Form C, Reflow soldering version, flux proofed, standard pick-up voltage, RoHS, Tube Packaging | |
| 30A, 1 Form A, 110VDC, Without Pin #6, Flux Proofed, AgSnO2, Class F, RoHS | |
| 30A, 1 Form A, 12VDC, 4.8mm, plastic sealed, AgSnO2, Class F, RoHS | |
| 30A, 1 Form A, 12VDC, without pin #6, flux proofed, AgSnO2, Class F, RoHS | |
| 30A, 12VDC, 1 Form C, flux proofed, 0.655W coil power, AgSnO2, RoHS | |
| 30A, 12VDC, 2 Form C, H-bridge, flux proofed, 0.655W coil power, AgSnO2, RoHS | |
| 30A, 2 Form A, 240VAC @ 50/60 Hz, QC, AgSnO2, Plastic sealed, RoHS | |
| 40A, 12VDC, 1 Form A, Plastic Sealed, AgSnO2, QC terminal with Hole or PCB Type, Parallel Transient Supression Diode, with Anode Connected to Terminal#85, RoHS | |
| 5A, 6VDC, 1 Form C, plastic sealed, AgNi, gold plated, RoHS | |
| Harness, Relay Connector, 12-inch, 14 AWG Wire Leads | |
| Harness, Relay Connector, With Vent, 12-inch, 14 AWG Wire Leads | |
| Maxi ISO, 12v, a, S,R,B | |
| Micro ISO, 12v, c, S, R, HC | |
| Mini ISO, 12v, c, S | |
| Relay 280, HC, 12v, c, Sealed, D(+85) | |
| Relay Connector, ISO Mini, Weatherproof, with Vent | |
| Relay Connector, ISO Mini, Weatherproof | |
| Relay Connector, Kit, 12 Volt 40 Amp | |
| Relay Connector, Vent, Kit, 12 Volt 40 Amp | |
| Relay, 12V, 50A, SPST | |
| Relay, 12V, 75A, Dual Contact, Dual Diode | |
| Relay, 12V, 75A, Dual Contact | |
| Relay, 25A, 12VDC, 1 FORM C | |
| Relay, BDS, 12v Latching battery disconnect | |
| Relay, HCR 12V, SPST, R, STO, IP67, ROHS | |
| Relay, HFKC, Sub-Mini PCB, 12v, c, S, 40A | |
| Relay, High Current | |
| Relay, Making 55A, Carrying 200A, Breaking 55A, 1 Form 1, 12VDC, Contact Material AgNi, Class F, RoHs | |
| Relay, Maxi ISO, 12v, SPST, Sealed, R | |
| Relay, Maxi PCB, 12v, SPST, Sealed, D | |
| Relay, Maxi, 12v, 70A spst, pcb, sealed, tray | |
| Relay, maxi, 12vR, B, , w/p-fci | |
| Relay, Maxi, 24V, SPST | |
| Relay, Micro 280 HC, 12v,C,R,W/P | |
| Relay, Micro 280, 12v, 35A, SPDT, R, Sealed | |
| Relay, Micro 280, 12v, SPDT, Resistor, Sealed | |
| Relay, Micro 280, 24v, c, R, S | |
| Relay, Micro 280, HC, 12v, a, S, R | |
| Relay, Micro ISO, 12v, SPDT, R | |
| Relay, Micro ISO, 12v, SPDT, Sealed, R | |
| Relay, micro, 12v, 280 | |
| Relay, Micro, 24v, SPDT, D | |
| Relay, Micro3 12V - A1601_X008, ROHS | |
| Relay, Micro3 12V-A1601_X003, ROHS | |
| Relay, Mini 12V-A0001_X030, ROHS | |
| Relay, Mini 12V-A0001_X037, ROHS | |
| Relay, Mini 12V-A0001_X042, ROHS | |
| Relay, Mini 12V-A1001_X036, ROHS | |
| Relay, Mini 12V-B0001_X001, ROHS | |
| Relay, Mini 12V-B1001_X004, ROHS | |
| Relay, Mini 12V-C0001_X006, ROHS | |
| Relay, Mini 12V-C1001_X005, ROHS | |
| Relay, Mini 12V-C1001_X008, ROHS | |
| Relay, Mini 24V-A0004_X051, ROHS | |
| Relay, Mini 24V-A0004_X053, ROHS | |
| Relay, Mini 24V-A0004_X055, ROHS | |
| Relay, Mini 24V-A1004_X050, ROHS | |
| Relay, Mini 280, 12v, C,R,W/P | |
| Relay, Mini ISO W/P, 12v, SPST, Sealed, R | |
| Relay, Mini ISO W/P, SPDT, R | |
| Relay, Mini ISO, 12v, c, D, S | |
| Relay, Mini ISO, 12v, c, R, S, W/P, B, Sealed | |
| Relay, Mini ISO, 12v, SPDT, Bkt, Sealed, R | |
| Relay, Mini ISO, 12v, SPDT, Sealed, R | |
| Relay, Mini ISO, 24v, c, R, W/P, B | |
| Relay, Mini, 12v, 40A, spst, pcb, sealed, tray | |
| Relay, Mini, 12V, SPDT, STO, R | |
| Relay, Mini, PCB, 12v, a, S | |
| Relay, Plus, Automatic Charging, 160 A / 12 V | |
| Relay, PT Series, 30 A Rime Delay, Bulk | |
| Relay, Sub-miniature, 12vdc, 20A, spst, pcb, sealed, tube | |
| Relay, TDR Series, Dual Output, Time Delay, (2x80 A), Bulk | |
| Relay, TDR Series, Time Delay, 160A, Bulk | |
| Relay, Universal Voltage, Sensitive, w/ Optional Time Delay, 160 Amp | |
| Relay, Utra 280, 12v, SPST, Resistor, Sealed | |
| Relay | |
| Socket, Relay, Micro, Bracket, ROHS | |
| Socket, Relay, Micro, PCB | |
| Socket, Relay, Micro | |
| Socket, Relay, Mini, ROHS | |
| Socket, Relay, ROHS | |
| Socket | |
| TPA, Weatherproof Relay Connector |