Robert Bosch GmbH

Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed

1928498681

Description
Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed
Description
Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed

Suppliers

Company
Product
Description
Supplier Links
<p>Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed</p> - 1928498681 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed


1928498681

Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed

1928498681
Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed

Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Wire Terminals
Product Number 1928498681
Product Name

Terminal, Matrix 1.2, 1.5 sq mm, tin, 8 mm feed

Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details