Amphenol Industrial Amphenol Sine Systems AT60-215-16141 AT/AHD Male Pin Terminal, Size 16, Nickel, 14 Ga. AT60-215-16141

Description
Amphenol Sine Systems AT60-215-16141 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement Compatible with Deutsch 0460-215-16141
Request a Quote Datasheet
Description
Amphenol Sine Systems AT60-215-16141 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement Compatible with Deutsch 0460-215-16141
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT60-215-16141 AT/AHD Male Pin Terminal, Size 16, Nickel, 14 Ga. - 31116 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-215-16141 AT/AHD Male Pin Terminal, Size 16, Nickel, 14 Ga.
31116
Amphenol Sine Systems AT60-215-16141 AT/AHD Male Pin Terminal, Size 16, Nickel, 14 Ga. 31116
Amphenol Sine Systems AT60-215-16141 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement Compatible with Deutsch 0460-215-16141
  • Amphenol Sine Systems AT60-215-16141 Loose Male Terminals
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series™, AHD Series™
  • Contact Size: 16
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
  • Compatible with Deutsch 0460-215-16141
Supplier's Site Datasheet
<p>Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 14Awg, Nickel Plate</p> - AT60-215-16141 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 14Awg, Nickel Plate


AT60-215-16141

Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 14Awg, Nickel Plate

AT60-215-16141
Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 14Awg, Nickel Plate

Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 14Awg, Nickel Plate

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals
Product Number 31116 AT60-215-16141
Product Name Amphenol Sine Systems AT60-215-16141 AT/AHD Male Pin Terminal, Size 16, Nickel, 14 Ga.

Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 14Awg, Nickel Plate

Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers