Amphenol Sine Systems Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal, Size 16, 18-16 Ga., Gold AT62-16-0144

Description
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Series Compatible with Deutsch 1062-16-0144 Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 18-16 Ga. Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote
Description
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Series Compatible with Deutsch 1062-16-0144 Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 18-16 Ga. Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal, Size 16, 18-16 Ga., Gold - 39290 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal, Size 16, 18-16 Ga., Gold
39290
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal, Size 16, 18-16 Ga., Gold 39290
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Series Compatible with Deutsch 1062-16-0144 Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 18-16 Ga. Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
  • Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT Series
  • Compatible with Deutsch 1062-16-0144
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Wire Gauge Range: 18-16 Ga.
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal, Size 16, 18-16 Ga., Gold - 39290R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal, Size 16, 18-16 Ga., Gold
39290R
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal, Size 16, 18-16 Ga., Gold 39290R
Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Series Compatible with Deutsch 1062-16-0144 Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 18-16 Ga. Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
  • Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT Series
  • Compatible with Deutsch 1062-16-0144
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Wire Gauge Range: 18-16 Ga.
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site
<p>Terminal, Amphenol Sine, Female Contact, Stamped Formed 16-18Awg, Gold plate</p> - AT62-16-0144 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Female Contact, Stamped Formed 16-18Awg, Gold plate


AT62-16-0144

Terminal, Amphenol Sine, Female Contact, Stamped Formed 16-18Awg, Gold plate

AT62-16-0144
Terminal, Amphenol Sine, Female Contact, Stamped Formed 16-18Awg, Gold plate

Terminal, Amphenol Sine, Female Contact, Stamped Formed 16-18Awg, Gold plate

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals
Product Number 39290 AT62-16-0144
Product Name Amphenol Sine Systems AT62-16-0144 AT Female Socket Terminal, Size 16, 18-16 Ga., Gold

Terminal, Amphenol Sine, Female Contact, Stamped Formed 16-18Awg, Gold plate

Terminal Type Connector Socket; Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2792.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 4/0
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1901987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details