Robert Bosch GmbH

Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed

1928498676

Description
Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed
Description
Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed

Suppliers

Company
Product
Description
Supplier Links
<p>Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed</p> - 1928498676 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed


1928498676

Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed

1928498676
Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed

Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Wire Terminals
Product Number 1928498676
Product Name

Terminal, Matrix 1.2, .35-.5 sq mm, silver, 8 mm feed

Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details