Robert Bosch GmbH

BDK 2.8 / Terminal Au / 0.35 mm2

1928499397

Description
BDK 2.8 / Terminal Au / 0.35 mm2
Description
BDK 2.8 / Terminal Au / 0.35 mm2

Suppliers

Company
Product
Description
Supplier Links
<p>BDK 2.8 / Terminal Au / 0.35 mm2</p> - 1928499397 - Chief Enterprises LLC
Elmhurst, IL, United States

BDK 2.8 / Terminal Au / 0.35 mm2


1928499397

BDK 2.8 / Terminal Au / 0.35 mm2

1928499397
BDK 2.8 / Terminal Au / 0.35 mm2

BDK 2.8 / Terminal Au / 0.35 mm2

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Wire Terminals
Product Number 1928499397
Product Name

BDK 2.8 / Terminal Au / 0.35 mm2

International 0.3500 mm2
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Terminals - Turret Connectors - 36-1532-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details