Amphenol Sine Systems Amphenol Sine Systems AT62-16-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminals on Reel AT62-16-0122

Description
Reel Size: 4000 Amphenol Sine Systems AT62-16-0122 Female Terminals on Reel Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1062-16-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement
Request a Quote Datasheet
Description
Reel Size: 4000 Amphenol Sine Systems AT62-16-0122 Female Terminals on Reel Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1062-16-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT62-16-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminals on Reel - 38194R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-16-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminals on Reel
38194R
Amphenol Sine Systems AT62-16-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminals on Reel 38194R
Reel Size: 4000 Amphenol Sine Systems AT62-16-0122 Female Terminals on Reel Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1062-16-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DTP series drop-in replacement

Reel Size: 4000

  • Amphenol Sine Systems AT62-16-0122 Female Terminals on Reel
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series™, AHD Series™
  • Compatible with Deutsch 1062-16-0122
  • Contact Size: 16
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DTP series drop-in replacement
Supplier's Site Datasheet
Amphenol Sine Systems AT62-16-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminal - 38194 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT62-16-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminal
38194
Amphenol Sine Systems AT62-16-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminal 38194
Amphenol Sine Systems AT62-16-0122 Loose Female Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems AT Series™, AHD Series™ Compatible with Deutsch 1062-16-0122 Contact Size: 16 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
  • Amphenol Sine Systems AT62-16-0122 Loose Female Terminals
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • AT Series™, AHD Series™
  • Compatible with Deutsch 1062-16-0122
  • Contact Size: 16
  • Contact Plating: Nickel
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site Datasheet
FEMALE CONTACT, STAMPED & FORMED 16-18AWG, NICKEL PLATE - 70060110 - Allied Electronics, Inc.
Fort Worth, TX, USA
FEMALE CONTACT, STAMPED & FORMED 16-18AWG, NICKEL PLATE
70060110
FEMALE CONTACT, STAMPED & FORMED 16-18AWG, NICKEL PLATE 70060110
Nickel-Plated Stamped and Formed Recommended Strip Length: 0.125"-0.175"

  • Nickel-Plated
  • Stamped and Formed
  • Recommended Strip Length: 0.125"-0.175"
Supplier's Site
<p>Terminal, Amphenol Sine, Female Contact, Stamped and Formed 16-18Awg, Nickel plate</p> - AT62-16-0122 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Female Contact, Stamped and Formed 16-18Awg, Nickel plate


AT62-16-0122

Terminal, Amphenol Sine, Female Contact, Stamped and Formed 16-18Awg, Nickel plate

AT62-16-0122
Terminal, Amphenol Sine, Female Contact, Stamped and Formed 16-18Awg, Nickel plate

Terminal, Amphenol Sine, Female Contact, Stamped and Formed 16-18Awg, Nickel plate

Supplier's Site

Technical Specifications

  Waytek, Inc. Allied Electronics, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 38194R 70060110 AT62-16-0122
Product Name Amphenol Sine Systems AT62-16-0122 AT/AHD-9 Size 16, Nickel Female Socket Terminals on Reel FEMALE CONTACT, STAMPED & FORMED 16-18AWG, NICKEL PLATE

Terminal, Amphenol Sine, Female Contact, Stamped and Formed 16-18Awg, Nickel plate

Terminal Type Connector Socket; Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products