Amphenol Sine Systems Amphenol Sine Systems AT60-202-1631 AT/AHD Size 16, Gold, 20-16 Ga., Male Pin Terminal AT60-202-1631

Description
Amphenol Sine Systems AT60-202-1631 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch 0460-202-1631 compatible AT Series™, AHD Series™ Contact Size: 16 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement Compatible with Deutsch 0460-202-1631
Request a Quote Datasheet
Description
Amphenol Sine Systems AT60-202-1631 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch 0460-202-1631 compatible AT Series™, AHD Series™ Contact Size: 16 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement Compatible with Deutsch 0460-202-1631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT60-202-1631 AT/AHD Size 16, Gold, 20-16 Ga., Male Pin Terminal - 31134 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-202-1631 AT/AHD Size 16, Gold, 20-16 Ga., Male Pin Terminal
31134
Amphenol Sine Systems AT60-202-1631 AT/AHD Size 16, Gold, 20-16 Ga., Male Pin Terminal 31134
Amphenol Sine Systems AT60-202-1631 Loose Male Terminals Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch 0460-202-1631 compatible AT Series™, AHD Series™ Contact Size: 16 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement Compatible with Deutsch 0460-202-1631
  • Amphenol Sine Systems AT60-202-1631 Loose Male Terminals
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch 0460-202-1631 compatible
  • AT Series™, AHD Series™
  • Contact Size: 16
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
  • Compatible with Deutsch 0460-202-1631
Supplier's Site Datasheet
<p>Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 16-18Awg, Gold Plate</p> - AT60-202-1631 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 16-18Awg, Gold Plate


AT60-202-1631

Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 16-18Awg, Gold Plate

AT60-202-1631
Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 16-18Awg, Gold Plate

Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 16-18Awg, Gold Plate

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals
Product Number 31134 AT60-202-1631
Product Name Amphenol Sine Systems AT60-202-1631 AT/AHD Size 16, Gold, 20-16 Ga., Male Pin Terminal

Terminal, Amphenol Sine, Male Contact, Machined SIZE 16 16-18Awg, Gold Plate

Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Ring Terminals - 1788596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details