Amphenol Sine Systems Amphenol Sine Systems AT60-16-0144 Male Pin Terminal, Contact Size 16, 20-16 Ga., Reel AT60-16-0144

Description
A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types. Amphenol Sine Systems AT60-16-0144 Male Pin Terminal Reel Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: A Series Compatible with Deutsch: 1060-16-0144 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote
Description
A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types. Amphenol Sine Systems AT60-16-0144 Male Pin Terminal Reel Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: A Series Compatible with Deutsch: 1060-16-0144 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT60-16-0144 Male Pin Terminal, Contact Size 16, 20-16 Ga., Reel - 39295R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-16-0144 Male Pin Terminal, Contact Size 16, 20-16 Ga., Reel
39295R
Amphenol Sine Systems AT60-16-0144 Male Pin Terminal, Contact Size 16, 20-16 Ga., Reel 39295R
A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types. Amphenol Sine Systems AT60-16-0144 Male Pin Terminal Reel Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: A Series Compatible with Deutsch: 1060-16-0144 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement

A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types.

  • Amphenol Sine Systems AT60-16-0144 Male Pin Terminal Reel
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: A Series
  • Compatible with Deutsch: 1060-16-0144
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site
Amphenol Sine Systems AT60-16-0144 Male Pin Terminal, Contact Size 16, 20-16 Ga., Gold Plated - 39295 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT60-16-0144 Male Pin Terminal, Contact Size 16, 20-16 Ga., Gold Plated
39295
Amphenol Sine Systems AT60-16-0144 Male Pin Terminal, Contact Size 16, 20-16 Ga., Gold Plated 39295
A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types. Amphenol Sine Systems AT60-16-0144 Male Pin Terminal Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: A Series Compatible with Deutsch: 1060-16-0144 Contact Plating: Gold Contact Material: Copper Alloy Designed as a Deutsch DT series drop-in replacement

A Series contacts are readily available in a wide variety of materials and plating combinations and can be supplied with a number of different contact types.

  • Amphenol Sine Systems AT60-16-0144 Male Pin Terminal
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: A Series
  • Compatible with Deutsch: 1060-16-0144
  • Contact Plating: Gold
  • Contact Material: Copper Alloy
  • Designed as a Deutsch DT series drop-in replacement
Supplier's Site
<p>Terminal, Amphenol Sine, Male Contact, Stamped & Formed 16-18Awg, Gold plate</p> - AT60-16-0144 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Amphenol Sine, Male Contact, Stamped & Formed 16-18Awg, Gold plate


AT60-16-0144

Terminal, Amphenol Sine, Male Contact, Stamped & Formed 16-18Awg, Gold plate

AT60-16-0144
Terminal, Amphenol Sine, Male Contact, Stamped & Formed 16-18Awg, Gold plate

Terminal, Amphenol Sine, Male Contact, Stamped & Formed 16-18Awg, Gold plate

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Wire Terminals Wire Terminals
Product Number 39295R AT60-16-0144
Product Name Amphenol Sine Systems AT60-16-0144 Male Pin Terminal, Contact Size 16, 20-16 Ga., Reel

Terminal, Amphenol Sine, Male Contact, Stamped & Formed 16-18Awg, Gold plate

Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data