Robert Bosch GmbH

Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed

1928498677

Description
Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed
Description
Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed

Suppliers

Company
Product
Description
Supplier Links
<p>Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed</p> - 1928498677 - Chief Enterprises LLC
Elmhurst, IL, United States

Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed


1928498677

Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed

1928498677
Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed

Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Wire Terminals
Product Number 1928498677
Product Name

Terminal, Matrix 1.2, .75-1.0 sq mm, silver, 8 mm feed

Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details