Chief Enterprises LLC Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| 3/8-16 KEPS steel nut, zinc plating | |
| Base, BRIC mini, Standard Arm, Breather, Rotated Cavities 6 & 12 | |
| Base, BRIC mini, Standard Arm, Breather | |
| Base, BRIC mini, Standard Arm, No Breather, Rotated Cavities 6 and 12 | |
| Base, BRIC mini, Standard Arm, No Breather | |
| Bracket, PDM, Side Mount | |
| BRIC, 24 Way Base | |
| BRIC, 48 Way Base | |
| BRIC, 84 Way Base, E-One | |
| BRIC, 84 Way Base | |
| BRIC, Cover, Large, with Seal and CPAs | |
| BRIC, Cover, Large, with Seal and Vent | |
| BRIC, Cover, Large, with Seal, CPAs, and Vent, E-One | |
| BRIC, Cover, Large, with Seal, CPAs, and Vent | |
| BRIC, Cover, Large, with Seal | |
| BRIC, Cover, Large | |
| BRIC, Cover, Medium, with CPAs | |
| BRIC, Cover, Medium, with Seal and CPAs | |
| BRIC, Cover, Medium, with Seal and Vent | |
| BRIC, Cover, Medium, with Seal, CPAs, and Vent | |
| BRIC, Cover, Medium, with Seal | |
| BRIC, Cover, Medium | |
| BRIC, Cover, Small, with Seal and CPAs | |
| BRIC, Cover, Small, with Seal and Vent | |
| BRIC, Cover, Small, with Seal, CPAs, and Vent | |
| BRIC, Fusion, 280 x 280 x ISO Relay (opposite side A and B) | |
| BRIC, Fusion, 280 x 280 x ISO Relay | |
| BRIC, Fusion, 280 x 280 x Maxi Combo | |
| BRIC, Fusion, 280 x 280 x Maxi Fuse | |
| BRIC, Fusion, 280 x ATO x 280 | |
| BRIC, Fusion, 280 x ATO x ISO Relay | |
| BRIC, Fusion, ISO Relay x 280 x ISO Relay | |
| BRIC, Fusion, Maxi Combo x 280 x ISO Relay | |
| BRIC, Fusion, Maxi Combo x 280 x Maxi Combo | |
| BRIC, Fusion, Maxi Combo x 280 x Maxi Fuse | |
| BRIC, Fusion, Maxi Combo x ATO x ISO Relay | |
| BRIC, Fusion, Maxi Fuse x 280 x ISO Relay | |
| BRIC, Fusion, Maxi Fuse x 280 x Maxi Fuse | |
| Busbar, Sealed, 12 Position, M8 | |
| Clip, Fir Tree, Double Head, Same as M39-0714-05 | |
| Clip, Fir Tree, Oval, EWCAP | |
| Clip, Fir Tree, Round, 6.35mm Hole | |
| Cover, BRIC mini, Low Height | |
| Cover, BRIC mini, Standard Height | |
| Cover, BRIC, CNH Custom Manual | |
| Cover, BRIC, Small, 24 way, Laymor | |
| Diode Key, 280 PDM | |
| Lock, CPA | |
| Lock, TPA, 280 | |
| Lock, TPA, Maxi Fuse | |
| Screw, M6, SEMS | |
| Tether, BRIC mini, 110mm | |
| Tether, BRIC mini, 88mm | |
| Tether, PDM, Polyurethane | |
| TPA, BRIC 280, External Mount | |
| TPA, BRIC mini |